Capital Lighting, Inc. 2229WHGB Semi-Flush Mts.-Bowl Style 798172

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.26 Product Name: Three Light Semi-Flush Mount UPC: 783209222908 Category: Semi-Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.26 Product Name: Three Light Semi-Flush Mount UPC: 783209222908 Category: Semi-Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2229WHGB Semi-Flush Mts.-Bowl Style - 798172 - Capital Lighting, Inc.
Columbus, OH, USA
2229WHGB Semi-Flush Mts.-Bowl Style
798172
2229WHGB Semi-Flush Mts.-Bowl Style 798172
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Greek Bronze Weight: 11.26 Product Name: Three Light Semi-Flush Mount UPC: 783209222908 Category: Semi-Flush Mount Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Greek Bronze
Weight: 11.26
Product Name: Three Light Semi-Flush Mount
UPC: 783209222908
Category: Semi-Flush Mount
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798172
Product Name 2229WHGB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details