Capital Lighting, Inc. 20635OI Mid. Chandeliers-Candle 798139

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 34.61 Product Name: Six Light Chandelier UPC: 783209006690 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 34.61 Product Name: Six Light Chandelier UPC: 783209006690 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20635OI Mid. Chandeliers-Candle - 798139 - Capital Lighting, Inc.
Columbus, OH, USA
20635OI Mid. Chandeliers-Candle
798139
20635OI Mid. Chandeliers-Candle 798139
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 34.61 Product Name: Six Light Chandelier UPC: 783209006690 Category: Single-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 34.61
Product Name: Six Light Chandelier
UPC: 783209006690
Category: Single-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798139
Product Name 20635OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details