Capital Lighting, Inc. 20612OI Mid. Chandeliers-Candle 798135

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.31 Product Name: Six Light Chandelier UPC: 783209006584 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.31 Product Name: Six Light Chandelier UPC: 783209006584 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20612OI Mid. Chandeliers-Candle - 798135 - Capital Lighting, Inc.
Columbus, OH, USA
20612OI Mid. Chandeliers-Candle
798135
20612OI Mid. Chandeliers-Candle 798135
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16.31 Product Name: Six Light Chandelier UPC: 783209006584 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 16.31
Product Name: Six Light Chandelier
UPC: 783209006584
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798135
Product Name 20612OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details