Capital Lighting, Inc. 20607VAOI Mid. Chandeliers-Glass Up 798130

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31.97 Product Name: Six Light Chandelier UPC: 783209006560 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31.97 Product Name: Six Light Chandelier UPC: 783209006560 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20607VAOI Mid. Chandeliers-Glass Up - 798130 - Capital Lighting, Inc.
Columbus, OH, USA
20607VAOI Mid. Chandeliers-Glass Up
798130
20607VAOI Mid. Chandeliers-Glass Up 798130
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31.97 Product Name: Six Light Chandelier UPC: 783209006560 Category: Single-Tier Chandelier Glass: Vintage Amber Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 31.97
Product Name: Six Light Chandelier
UPC: 783209006560
Category: Single-Tier Chandelier
Glass: Vintage Amber
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 798130
Product Name 20607VAOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details