Capital Lighting, Inc. 953-126 Pendants-Bowl Style 797985

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 39.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belcaro Walnut Product Name: Four Light Pendant Glass: Aged Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 39.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belcaro Walnut Product Name: Four Light Pendant Glass: Aged Champagne

Suppliers

Company
Product
Description
Supplier Links
953-126 Pendants-Bowl Style - 797985 - Capital Lighting, Inc.
Columbus, OH, USA
953-126 Pendants-Bowl Style
797985
953-126 Pendants-Bowl Style 797985
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 39.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belcaro Walnut Product Name: Four Light Pendant Glass: Aged Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 39.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Belcaro Walnut
Product Name: Four Light Pendant
Glass: Aged Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797985
Product Name 953-126 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details