Capital Lighting, Inc. 71167-91 Exterior -Wall Mount 797931

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
71167-91 Exterior -Wall Mount - 797931 - Capital Lighting, Inc.
Columbus, OH, USA
71167-91 Exterior -Wall Mount
797931
71167-91 Exterior -Wall Mount 797931
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797931
Product Name 71167-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details