Capital Lighting, Inc. 5994-84 Bathroom Fixtures-Four Lights 797884

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 6.50 Extension: 8.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Brushed Nickel Product Name: Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 6.50 Extension: 8.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Brushed Nickel Product Name: Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5994-84 Bathroom Fixtures-Four Lights - 797884 - Capital Lighting, Inc.
Columbus, OH, USA
5994-84 Bathroom Fixtures-Four Lights
797884
5994-84 Bathroom Fixtures-Four Lights 797884
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 6.50 Extension: 8.75 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Brushed Nickel Product Name: Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 6.50
Extension: 8.75
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Brushed Nickel
Product Name: Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797884
Product Name 5994-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details