Capital Lighting, Inc. 5762-2560-84 Bathroom Fixtures-Two Lights 797838

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5762-2560-84 Bathroom Fixtures-Two Lights - 797838 - Capital Lighting, Inc.
Columbus, OH, USA
5762-2560-84 Bathroom Fixtures-Two Lights
797838
5762-2560-84 Bathroom Fixtures-Two Lights 797838
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797838
Product Name 5762-2560-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details