Capital Lighting, Inc. 5764-2560-84 Bathroom Fixtures-Four Lights 797835

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5764-2560-84 Bathroom Fixtures-Four Lights - 797835 - Capital Lighting, Inc.
Columbus, OH, USA
5764-2560-84 Bathroom Fixtures-Four Lights
797835
5764-2560-84 Bathroom Fixtures-Four Lights 797835
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797835
Product Name 5764-2560-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details