Capital Lighting, Inc. 5763-2560-84 Bathroom Fixtures-Three Lights 797819

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5763-2560-84 Bathroom Fixtures-Three Lights - 797819 - Capital Lighting, Inc.
Columbus, OH, USA
5763-2560-84 Bathroom Fixtures-Three Lights
797819
5763-2560-84 Bathroom Fixtures-Three Lights 797819
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797819
Product Name 5763-2560-84 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details