Capital Lighting, Inc. 959-126 Flush Mounts-Bowl Style 797795

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
959-126 Flush Mounts-Bowl Style - 797795 - Capital Lighting, Inc.
Columbus, OH, USA
959-126 Flush Mounts-Bowl Style
797795
959-126 Flush Mounts-Bowl Style 797795
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Belcaro Walnut
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797795
Product Name 959-126 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details