Capital Lighting, Inc. 949-126 Semi-Flush Mts.-Bowl Style 797790

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belcaro Walnut Glass: Aged Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belcaro Walnut Glass: Aged Champagne

Suppliers

Company
Product
Description
Supplier Links
949-126 Semi-Flush Mts.-Bowl Style - 797790 - Capital Lighting, Inc.
Columbus, OH, USA
949-126 Semi-Flush Mts.-Bowl Style
797790
949-126 Semi-Flush Mts.-Bowl Style 797790
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Belcaro Walnut Glass: Aged Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Belcaro Walnut
Glass: Aged Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797790
Product Name 949-126 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details