Capital Lighting, Inc. 5954-126 Bathroom Fixtures-Four Lights 797775

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belcaro Walnut Product Name: Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belcaro Walnut Product Name: Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5954-126 Bathroom Fixtures-Four Lights - 797775 - Capital Lighting, Inc.
Columbus, OH, USA
5954-126 Bathroom Fixtures-Four Lights
797775
5954-126 Bathroom Fixtures-Four Lights 797775
PRODUCT DETAILS / SPECS Width/Dia: 39.75 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Belcaro Walnut Product Name: Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 39.75
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Belcaro Walnut
Product Name: Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797775
Product Name 5954-126 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details