Capital Lighting, Inc. 5941-126 Sconces-Single Glass 797774

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut

Suppliers

Company
Product
Description
Supplier Links
5941-126 Sconces-Single Glass - 797774 - Capital Lighting, Inc.
Columbus, OH, USA
5941-126 Sconces-Single Glass
797774
5941-126 Sconces-Single Glass 797774
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belcaro Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797774
Product Name 5941-126 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details