Capital Lighting, Inc. 5943-126 Bathroom Fixtures-Three Lights 797773

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5943-126 Bathroom Fixtures-Three Lights - 797773 - Capital Lighting, Inc.
Columbus, OH, USA
5943-126 Bathroom Fixtures-Three Lights
797773
5943-126 Bathroom Fixtures-Three Lights 797773
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Belcaro Walnut
Product Name: Three Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797773
Product Name 5943-126 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details