Capital Lighting, Inc. 5953-126 Bathroom Fixtures-Three Lights 797772

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5953-126 Bathroom Fixtures-Three Lights - 797772 - Capital Lighting, Inc.
Columbus, OH, USA
5953-126 Bathroom Fixtures-Three Lights
797772
5953-126 Bathroom Fixtures-Three Lights 797772
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.50 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Belcaro Walnut Product Name: Three Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.50
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Belcaro Walnut
Product Name: Three Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797772
Product Name 5953-126 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details