Capital Lighting, Inc. 5951-126 Sconces-Single Glass 797771

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Bath Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Bath Lighting

Suppliers

Company
Product
Description
Supplier Links
5951-126 Sconces-Single Glass - 797771 - Capital Lighting, Inc.
Columbus, OH, USA
5951-126 Sconces-Single Glass
797771
5951-126 Sconces-Single Glass 797771
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Bath Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belcaro Walnut
Product Name: One Light Bath Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797771
Product Name 5951-126 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details