Capital Lighting, Inc. 770-301 Semi-Flush Mts.-Bowl Style 797748

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Castlewood Walnut Product Name: Two Light Flush Glass: Ivory Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Castlewood Walnut Product Name: Two Light Flush Glass: Ivory Cloud

Suppliers

Company
Product
Description
Supplier Links
770-301 Semi-Flush Mts.-Bowl Style - 797748 - Capital Lighting, Inc.
Columbus, OH, USA
770-301 Semi-Flush Mts.-Bowl Style
797748
770-301 Semi-Flush Mts.-Bowl Style 797748
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Castlewood Walnut Product Name: Two Light Flush Glass: Ivory Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Castlewood Walnut
Product Name: Two Light Flush
Glass: Ivory Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797748
Product Name 770-301 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details