Capital Lighting, Inc. 5810-355 Sconces-Single Glass 797712

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce Glass: Excavation
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce Glass: Excavation

Suppliers

Company
Product
Description
Supplier Links
5810-355 Sconces-Single Glass - 797712 - Capital Lighting, Inc.
Columbus, OH, USA
5810-355 Sconces-Single Glass
797712
5810-355 Sconces-Single Glass 797712
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce Glass: Excavation

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Wall Sconce
Glass: Excavation

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797712
Product Name 5810-355 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details