Capital Lighting, Inc. 893-91 Flush Mounts-Bowl Style 797644

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
893-91 Flush Mounts-Bowl Style - 797644 - Capital Lighting, Inc.
Columbus, OH, USA
893-91 Flush Mounts-Bowl Style
797644
893-91 Flush Mounts-Bowl Style 797644
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Flush
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797644
Product Name 893-91 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details