Capital Lighting, Inc. 1186-357 Mid. Chandeliers-Glass Up 797613

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Iron Oxide Product Name: Six Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Iron Oxide Product Name: Six Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1186-357 Mid. Chandeliers-Glass Up - 797613 - Capital Lighting, Inc.
Columbus, OH, USA
1186-357 Mid. Chandeliers-Glass Up
797613
1186-357 Mid. Chandeliers-Glass Up 797613
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Iron Oxide Product Name: Six Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Iron Oxide
Product Name: Six Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797613
Product Name 1186-357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details