Capital Lighting, Inc. 6183-357 Bathroom Fixtures-Three Lights 797604

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Bath bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Bath bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6183-357 Bathroom Fixtures-Three Lights - 797604 - Capital Lighting, Inc.
Columbus, OH, USA
6183-357 Bathroom Fixtures-Three Lights
797604
6183-357 Bathroom Fixtures-Three Lights 797604
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Bath bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Three Light Bath bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797604
Product Name 6183-357 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details