Capital Lighting, Inc. 549 Sconces-Pocket 797575

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Alabaster Dust Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Alabaster Dust Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
549 Sconces-Pocket - 797575 - Capital Lighting, Inc.
Columbus, OH, USA
549 Sconces-Pocket
797575
549 Sconces-Pocket 797575
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Alabaster Dust Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Alabaster Dust
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797575
Product Name 549 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details