Capital Lighting, Inc. 333 Sconces-Pocket 797570

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Alabaster Dust Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Alabaster Dust Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
333 Sconces-Pocket - 797570 - Capital Lighting, Inc.
Columbus, OH, USA
333 Sconces-Pocket
797570
333 Sconces-Pocket 797570
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Alabaster Dust Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 12.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Alabaster Dust
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797570
Product Name 333 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details