Capital Lighting, Inc. 412 Sconces-Pocket 797549

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Alabaster

Suppliers

Company
Product
Description
Supplier Links
412 Sconces-Pocket - 797549 - Capital Lighting, Inc.
Columbus, OH, USA
412 Sconces-Pocket
797549
412 Sconces-Pocket 797549
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797549
Product Name 412 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details