Capital Lighting, Inc. 332-37 Sconces-Pocket 797548

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Restoration Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Restoration Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
332-37 Sconces-Pocket - 797548 - Capital Lighting, Inc.
Columbus, OH, USA
332-37 Sconces-Pocket
797548
332-37 Sconces-Pocket 797548
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Restoration Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Restoration Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797548
Product Name 332-37 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details