Capital Lighting, Inc. 414 Sconces-Pocket 797546

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Alabaster

Suppliers

Company
Product
Description
Supplier Links
414 Sconces-Pocket - 797546 - Capital Lighting, Inc.
Columbus, OH, USA
414 Sconces-Pocket
797546
414 Sconces-Pocket 797546
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797546
Product Name 414 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details