Capital Lighting, Inc. 259 Sconces-Pocket 797543

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alabaster Dust Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alabaster Dust Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
259 Sconces-Pocket - 797543 - Capital Lighting, Inc.
Columbus, OH, USA
259 Sconces-Pocket
797543
259 Sconces-Pocket 797543
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alabaster Dust Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Alabaster Dust
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797543
Product Name 259 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details