Capital Lighting, Inc. 5251-77 Sconces-Single Glass 797509

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5251-77 Sconces-Single Glass - 797509 - Capital Lighting, Inc.
Columbus, OH, USA
5251-77 Sconces-Single Glass
797509
5251-77 Sconces-Single Glass 797509
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797509
Product Name 5251-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details