Capital Lighting, Inc. 6275-357 Bathroom Fixtures-Five+Lights 797487

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6275-357 Bathroom Fixtures-Five+Lights - 797487 - Capital Lighting, Inc.
Columbus, OH, USA
6275-357 Bathroom Fixtures-Five+Lights
797487
6275-357 Bathroom Fixtures-Five+Lights 797487
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 5 Wattage: 75 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.50
Extension: 5
Bulb
Type: Halogen
Qty: 5
Wattage: 75
Finish: Iron Oxide
Product Name: Bath Bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797487
Product Name 6275-357 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details