Capital Lighting, Inc. 6273-357 Bathroom Fixtures-Three Lights 797458

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Iron Oxide Product Name: Three Light Bath bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Iron Oxide Product Name: Three Light Bath bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6273-357 Bathroom Fixtures-Three Lights - 797458 - Capital Lighting, Inc.
Columbus, OH, USA
6273-357 Bathroom Fixtures-Three Lights
797458
6273-357 Bathroom Fixtures-Three Lights 797458
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 3 Wattage: 75 Finish: Iron Oxide Product Name: Three Light Bath bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 5
Bulb
Type: Halogen
Qty: 3
Wattage: 75
Finish: Iron Oxide
Product Name: Three Light Bath bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797458
Product Name 6273-357 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details