Capital Lighting, Inc. 1276-357 Mid. Chandeliers-Glass Up 797457

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: T4 Halogen Qty: 6 Wattage: 50 Finish: Iron Oxide Product Name: Six Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: T4 Halogen Qty: 6 Wattage: 50 Finish: Iron Oxide Product Name: Six Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1276-357 Mid. Chandeliers-Glass Up - 797457 - Capital Lighting, Inc.
Columbus, OH, USA
1276-357 Mid. Chandeliers-Glass Up
797457
1276-357 Mid. Chandeliers-Glass Up 797457
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 24.00 Bulb Type: T4 Halogen Qty: 6 Wattage: 50 Finish: Iron Oxide Product Name: Six Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 24.00
Bulb
Type: T4 Halogen
Qty: 6
Wattage: 50
Finish: Iron Oxide
Product Name: Six Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797457
Product Name 1276-357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details