Capital Lighting, Inc. 1274-357 Island/Pool Table-4 Light + 797453

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 32.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 32.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1274-357 Island/Pool Table-4 Light + - 797453 - Capital Lighting, Inc.
Columbus, OH, USA
1274-357 Island/Pool Table-4 Light +
797453
1274-357 Island/Pool Table-4 Light + 797453
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 32.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Height: 32.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Iron Oxide
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797453
Product Name 1274-357 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details