Capital Lighting, Inc. 1270-357 Sconces-Pocket 797451

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1270-357 Sconces-Pocket - 797451 - Capital Lighting, Inc.
Columbus, OH, USA
1270-357 Sconces-Pocket
797451
1270-357 Sconces-Pocket 797451
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797451
Product Name 1270-357 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details