Capital Lighting, Inc. 6271-357 Sconces-Pocket 797450

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6271-357 Sconces-Pocket - 797450 - Capital Lighting, Inc.
Columbus, OH, USA
6271-357 Sconces-Pocket
797450
6271-357 Sconces-Pocket 797450
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797450
Product Name 6271-357 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details