Capital Lighting, Inc. 680-14 Sconces-Pocket 797429

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
680-14 Sconces-Pocket - 797429 - Capital Lighting, Inc.
Columbus, OH, USA
680-14 Sconces-Pocket
797429
680-14 Sconces-Pocket 797429
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nutmeg
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797429
Product Name 680-14 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details