Capital Lighting, Inc. 1272-357 Pendants-Glass Down 797428

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1272-357 Pendants-Glass Down - 797428 - Capital Lighting, Inc.
Columbus, OH, USA
1272-357 Pendants-Glass Down
797428
1272-357 Pendants-Glass Down 797428
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797428
Product Name 1272-357 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details