Capital Lighting, Inc. 1277-357 Mid. Chandeliers-Glass Up 797425

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Bulb Type: T4 Halogen Qty: 9 Wattage: 50 Finish: Iron Oxide Product Name: Nine Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Bulb Type: T4 Halogen Qty: 9 Wattage: 50 Finish: Iron Oxide Product Name: Nine Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1277-357 Mid. Chandeliers-Glass Up - 797425 - Capital Lighting, Inc.
Columbus, OH, USA
1277-357 Mid. Chandeliers-Glass Up
797425
1277-357 Mid. Chandeliers-Glass Up 797425
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Bulb Type: T4 Halogen Qty: 9 Wattage: 50 Finish: Iron Oxide Product Name: Nine Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.00
Bulb
Type: T4 Halogen
Qty: 9
Wattage: 50
Finish: Iron Oxide
Product Name: Nine Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797425
Product Name 1277-357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details