Capital Lighting, Inc. 6824-14 Bathroom Fixtures-Four Lights 797423

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.75 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Nutmeg Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.75 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Nutmeg Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
6824-14 Bathroom Fixtures-Four Lights - 797423 - Capital Lighting, Inc.
Columbus, OH, USA
6824-14 Bathroom Fixtures-Four Lights
797423
6824-14 Bathroom Fixtures-Four Lights 797423
PRODUCT DETAILS / SPECS Width/Dia: 49.75 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Nutmeg Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 49.75
Height: 5.00
Extension: 6
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Nutmeg
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797423
Product Name 6824-14 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details