Capital Lighting, Inc. 6822-14 Bathroom Fixtures-Two Lights 797421

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
6822-14 Bathroom Fixtures-Two Lights - 797421 - Capital Lighting, Inc.
Columbus, OH, USA
6822-14 Bathroom Fixtures-Two Lights
797421
6822-14 Bathroom Fixtures-Two Lights 797421
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.00
Extension: 6
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797421
Product Name 6822-14 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details