Capital Lighting, Inc. 6820-14 Sconces-Single Glass 797404

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nutmeg Product Name: One Light Bath Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nutmeg Product Name: One Light Bath Lighting

Suppliers

Company
Product
Description
Supplier Links
6820-14 Sconces-Single Glass - 797404 - Capital Lighting, Inc.
Columbus, OH, USA
6820-14 Sconces-Single Glass
797404
6820-14 Sconces-Single Glass 797404
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nutmeg Product Name: One Light Bath Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nutmeg
Product Name: One Light Bath Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797404
Product Name 6820-14 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details