Capital Lighting, Inc. 725-355 Mid. Chandeliers-Glass Up 797399

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Golden Bronze Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Golden Bronze Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
725-355 Mid. Chandeliers-Glass Up - 797399 - Capital Lighting, Inc.
Columbus, OH, USA
725-355 Mid. Chandeliers-Glass Up
797399
725-355 Mid. Chandeliers-Glass Up 797399
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Golden Bronze Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Golden Bronze
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797399
Product Name 725-355 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details