Capital Lighting, Inc. 721-355 Semi-Flush Mts.-Bowl Style 797394

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
721-355 Semi-Flush Mts.-Bowl Style - 797394 - Capital Lighting, Inc.
Columbus, OH, USA
721-355 Semi-Flush Mts.-Bowl Style
797394
721-355 Semi-Flush Mts.-Bowl Style 797394
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797394
Product Name 721-355 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details