Capital Lighting, Inc. 723-355 Mid. Chandeliers-Glass Up 797393

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
723-355 Mid. Chandeliers-Glass Up - 797393 - Capital Lighting, Inc.
Columbus, OH, USA
723-355 Mid. Chandeliers-Glass Up
797393
723-355 Mid. Chandeliers-Glass Up 797393
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797393
Product Name 723-355 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details