Capital Lighting, Inc. 6723-355 Bathroom Fixtures-Three Lights 797390

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
6723-355 Bathroom Fixtures-Three Lights - 797390 - Capital Lighting, Inc.
Columbus, OH, USA
6723-355 Bathroom Fixtures-Three Lights
797390
6723-355 Bathroom Fixtures-Three Lights 797390
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797390
Product Name 6723-355 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details