Capital Lighting, Inc. 350 Sconces-Pocket 797023

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
350 Sconces-Pocket - 797023 - Capital Lighting, Inc.
Columbus, OH, USA
350 Sconces-Pocket
797023
350 Sconces-Pocket 797023
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Ceramic
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797023
Product Name 350 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details