Capital Lighting, Inc. EL1285CB Semi-Flush Mts.-Bowl Style 796930

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: T3 Qty: 1 Wattage: 300 Finish: Brushed Chrome Weight: 13 Product Name: One Light Semi Flush Mount UPC: 611728005996 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: T3 Qty: 1 Wattage: 300 Finish: Brushed Chrome Weight: 13 Product Name: One Light Semi Flush Mount UPC: 611728005996 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EL1285CB Semi-Flush Mts.-Bowl Style - 796930 - Capital Lighting, Inc.
Columbus, OH, USA
EL1285CB Semi-Flush Mts.-Bowl Style
796930
EL1285CB Semi-Flush Mts.-Bowl Style 796930
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: T3 Qty: 1 Wattage: 300 Finish: Brushed Chrome Weight: 13 Product Name: One Light Semi Flush Mount UPC: 611728005996 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: T3
Qty: 1
Wattage: 300
Finish: Brushed Chrome
Weight: 13
Product Name: One Light Semi Flush Mount
UPC: 611728005996
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796930
Product Name EL1285CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details