Capital Lighting, Inc. 8330SBR Exterior -Wall Mount 796898

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 42 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 42 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8330SBR Exterior -Wall Mount - 796898 - Capital Lighting, Inc.
Columbus, OH, USA
8330SBR Exterior -Wall Mount
796898
8330SBR Exterior -Wall Mount 796898
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 42 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 42
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796898
Product Name 8330SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details