Capital Lighting, Inc. 6930OB Sconces-Pocket 796884

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Wall Mount UPC: 783927012720 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Wall Mount UPC: 783927012720 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6930OB Sconces-Pocket - 796884 - Capital Lighting, Inc.
Columbus, OH, USA
6930OB Sconces-Pocket
796884
6930OB Sconces-Pocket 796884
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Brick Product Name: One Light Wall Mount UPC: 783927012720 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Brick
Product Name: One Light Wall Mount
UPC: 783927012720
Category: Wall Fixtures
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796884
Product Name 6930OB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details