Capital Lighting, Inc. 8509SBR Exterior -Post/Pier Head 796873

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 24 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 24 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8509SBR Exterior -Post/Pier Head - 796873 - Capital Lighting, Inc.
Columbus, OH, USA
8509SBR Exterior -Post/Pier Head
796873
8509SBR Exterior -Post/Pier Head 796873
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 24 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 24
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796873
Product Name 8509SBR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details